Material Melt Flow Indexer PCE-MFI 400
Featured Product from PCE Instruments / PCE Americas Inc.
The melt index tester from PCE Instruments is used for rapid testing of the melt mass flow rate of plastics. The melt index tester is designed for incoming goods inspection as well as for continuous production monitoring. Due to the clear presentation of all relevant parameters on the 7 "touch display, the measurement results can be determined in a short time with the help of the melt index tester. The automatic cutting function also contributes to the high reproducibility of the melt flow index test carried out with this device.
The already stored standard plastic materials save the user of the melt index tester tedious configuration processes; these include: PS, PP, PE, ABS, PC, PMMA and many more. In addition to the already integrated standard plastics, the test temperatures and test weights are stored in the melt index tester in compliance with the standard (ISO 1133). Non-stored materials with material-specific parameters can be permanently added and saved in the melt index tester at any time.