HEAT TRANSFER FLUIDS
Featured Product from Paratherm — Heat Transfer Fluids
HEAT TRANSFER FLUIDS - FOR NON-PRESSURIZED CLOSED-LOOP THERMAL SYSTEMS
Paratherm CR® heat transfer fluid is a unique blend of synthetic components formulated to provide superior cooling performance in closed-loop heat-transfer systems operating down to -88°C (-127°F) yet is capable of maintenance free operation up to 218° C (425°F).
Get 10ºC colder without changing your equipment…
- 20% Increase in Flow Rate
- No Equipment Modifications
- 10°F Lower Operation, Same Viscosity
- Aerospace Testing Fluid
- Fine Chemical Processes,Pharmaceutical Production
Click here for more information.
Heat Transfer Fluid Technology Backed By Superior Service
Not all heat transfer fluids, or the companies that provide and service them, are created equal. Paratherm offers only the best fluid formulations, then backs them up with proactive services and industry-leading expertise. With hundreds of years of cumulative heat transfer experience, we’ve perfected the art of customer service and the science of heat transfer technology. That’s what our customers say. We invite you to experience our fluid technology and solid service.
We deliver exactly what you need for ongoing reliable performance
From fluid analysis to initial and ongoing training, troubleshooting to technical expertise and documentation, as a thermal heat transfer fluid manufacturer, Paratherm provides more added-value, no-cost services to our customers.