Frameless Fans: Cooling Space Limitations
Featured Product from Pelonis Technologies, Inc.
Frameless fans are unique cooling solutions designed to accommodate limited spaces by removing the bulky surrounding frame.
In addition to providing optimal space efficiency, frameless fans from Pelonis Technologies offer several key benefits, including:
- Cost-effective. Because they generate less friction, frameless fans benefit from decreased noise levels and prolonged lifespans. They also require less power, meaning the battery will last longer for portable applications.
- Low-noise and pleasing aesthetic. Compared to fans with frames, frameless fans have a more aesthetic design similar to that of a ceiling fan. They also produce less noise due to their decreased mechanical friction.
- Broad temperature range. Frameless fans can function in a wide range of operating temperatures, from -10°C to 70°C. Custom models can operate between -35°C and 90°C.
- Flexible design. Frameless fans are available with various design features like pulse width modulation speed control, tachometers, and specialized ball bearings. They also come with protection against salt fog, moisture, and dust.
Applications of Frameless Fans
Various industries and small-scale applications depend on frameless fans, including:
- Medical. Small and portable medical devices and wearable technologies benefit from our frameless fans due to their thin, lightweight, and quiet design.
- Military. Frameless fans offer a more lightweight and compact solution for military applications such as power supplies, phones, and backpacks used for mobile power.
- Food and Beverage. Our frameless fans are ideal for use in everyday defrosting, ventilation, cooling, and refrigeration products.
- Miscellaneous Electronics. Almost any electronic device that uses a framed fan can benefit from a frameless fan. Our fans can make portable hard drives, mobile devices, laptops, computer servers, and circuit boards more energy-efficient, quiet, light, and compact.
More Featured Products