Ultra-Thin Flexible Heaters Thermal Stability
Featured Product from Pelonis Technologies, Inc.
Ultra-Thin Flexible Heaters' thin construction and low mass designs allow heat to transfer more efficiently than foil imprinted heaters. Uniform part temperatures are assured by matching power.
Ultra-Thin Flexible Heaters' built-in nano technology heating elements create strong bonding, making them more flexible than typical flexible heaters. This allows heat to transfer more efficiently and evenly than foil imprinted heaters. Ultra-Thin Flexible Heaters' high temperature capability allows higher wattage for faster heat-up and warm-up time.
Unlike heaters with printed or wired circuits, Ultra-Thin Flexible Heaters DO NOT produce high EMF or cause cracks and breakages of the internal heater conductor when bent which is the main cause of most heater failures.
Ultra-Thin Flexible Heaters offer excellent performance even under critical operating temperatures from as low as -200°C and can safely operate up to 210°C (higher temperatures depend on the application). For applications below -40°C, a clamping plate should be installed over the heater so that its structure will not be affected by the change in adhesive properties under cold conditions.
The thickness of Ultra-Thin Flexible Heaters is less than 0.22mm (0.0087 inches) and each typically weighs only 0.04 g/cm2 (0.009oz/in2). They are ideal heaters for applications with limited space such as defense electronics, aircraft, portable medical instruments, laboratory research, optical & photographic equipment, LCD displays, computer equipment, high density electronic devices, automotive applications, and many more.
Ultra-Thin Flexible Heaters are easy to install. Simply remove the back adhesive and apply to the surface of the item to be heated. For high wattage density, use a pressure plate to fix the heater in place. Ultra-Thin Flexible Heaters do not have abrupt protruding lead-out areas, hence they allow the pressure plates to fully cover the heaters without having to cut or trim the clamping metal to incorporate the lead-out area.
Ultra-Thin Flexible Heaters can be made with complex shapes and geometries. Cut-out holes and notches can also be designed in to meet exact application specifications. A single Ultra-Thin Flexible Heater can also be designed with multiple heating areas or multiple watt densities.
Ultra-Thin Flexible Heaters can be used in a variety of applications, including:
- Protection from freezing of outdoor devices
- Condensation prevention of equipment
- Dehumidification of Motors and Control Devices
- Aircraft Equipment
- Battery Heating
- Lab simulation and testing
- Outdoor ATM or camera enclosure heating
- Small, compact home appliances
- LCD displays
- Optical/Photographic equipment
- Computer equipment (IC chips/PC Boards)
- Satellite and communication equipment
- Seat heater/pet warmer/heating pads
- Food trays and food display shelving
- Lab simulation and testing
- Medical and Laboratory equipment and Instruments (eg. blood analyzer combined with our high precision temperature controller to control the temperature at +/-0.1°C)