microPEM® Inserts For Plastics
Featured Product from PennEngineering®
The new microPEM® Type MSIB™ thru-threaded inserts for plastic are designed for use in straight or tapered holes. The symmetrical design eliminates the need for orientation. They are installed by pressing them into the mounting hole with ultrasonic insertion equipment. Frictional heat caused by the vibration melts the plastic surrounding the insert allowing easy insertion. When the vibration ceases, the plastic solidifies, locking the insert permanently in place. Type MSIB inserts can also be installed by pressing the insert into the mounting hole with a thermal press to melt the plastic surrounding the insert.
Features and Benefits
- Threads as small as M1.
- Designed for use in straight or tapered holes
- Symmetrical design eliminates the need for orientation
- Provides excellent performance in wide range of plastics
Click here to view product specs and request samples and literature.