microPEM® TackSert™ Pins Type TK™
Featured Product from PennEngineering®
New microPEM® TackSert™ pins introduce reliable fastener solutions to attach top panels securely to a base panel or chassis in compact electronic assemblies. These pins provide practical alternatives to micro screws by eliminating the typically costly issues associated with threaded hardware (including inserts, tapping, cross threading, torque control, and vibration back out). They will attach top panels (of any material as thin as 0.2mm / .008”) to base panels or chassis manufactured from common magnesium die-cast materials (such as AZ91D) or plastics (such as ABS).
Their unique diagonal knurl effectively holds the top panel to a base panel or chassis by broaching into the base panel/chassis using a simple press-in action without heat or ultrasonics.
TackSert (Type TK™) pins install quickly and easily by preparing properly sized mounting holes in the top sheet and base panel, placing the pin through the hole in the top sheet and into the mounting hole of the base panel, and applying sufficient squeezing force using punch and anvil until the head of the pin contacts the top sheet. During the process, the fastener’s tapered tip assists in location and a firm interference fit eliminates hole-tolerance issues. Pins can be installed automatically for high-volume applications.
Designers can specify Type TK4 (400 Series stainless steel) pins for broaching into castings and similar materials or Type TKA (aluminum) pins for broaching into plastic applications. All are RoHS-compliant and available in a variety of lengths.
Click here for detailed specifications, installation animation, CAD models, and performance data (Bulletin TK).
Contact Michael J. Rossi, PennEngineering®,5190 Old Easton Road, Danboro, PA 18916-1000 USA. Phones: 800-237-4736 (toll-free in the U.S.) or 215-766-8853; Fax: 215-766-0143. Web site: www.pemnet.com