- Trained on our vast library of engineering resources.

Air Operated Pressure Regulators

Featured Product from Plast-O-Matic Valves, Inc.

More Info Email Supplier Request a Quote

Product Data Sheet

Air Operated Pressure Regulators
Series PRA/PRAM features two opposing large area frictionless rolling diaphragms. Process pressure is applied to one of the diaphragms; air pressure is applied to the other. Because the air pressure can be maintained with more accuracy than the force provided by a spring, the PRA/PRAM offers greater sensitivity and less variance from set pressure than any thermoplastic pressure regulator previously available. The PRA/PRAM can be used in combination with Plast-O-Matic’s patented Stabilizer which measures downstream liquid pressure and provides continuous feedback control for even greater sensitivity and performance. Molded and machined valves in 1/4″ through 3″ and metric pipe sizes in popular thermoplastic materials with a wide range of connection types. Set range 5-125 PSI.

Watch>>>Introducing Plast-O-Matic Valves

Plast-O-Matic Valves, Inc.
When it comes to thermoplastic valves and controls, we are the problem solvers.
Founded in 1967, Plast-O-Matic Valves' ongoing mission is to provide unparalleled customer satisfaction while continually advancing the technology of liquid pressure and flow control. As the quality leader in the development of thermoplastic valves and controls for corrosive and ultra-pure liquids, POM provides a complete line of standard and custom designed solutions for difficult applications. The company is committed to product innovation, engineering excellence, precision manufacturing, 100% quality testing, and hands-on technical assistance. ISO 9001:2015 Registered.

Training & Seminars
Self-Training Powerpoints

Technical Articles