PVDF red piping systems
Featured Product from Plast-O-Matic Valves, Inc.
Red Kynar® PVDF
PVDF red piping systems have been successfully used in outdoor applications for over 25 years. It provides the same pressure/temperature range and chemical resistance of traditional natural Kynar PVDF with no pigmentation.
Natural unpigmented PVDF is unaffected by ultraviolet light (UV). But it does permit UV to pass through it and affect the media within the pipeline. Since UV passes through natural Kynar PVDF, when chlorine or peroxide chemistries are present, the UV can potentially radicalize the chlorine and peroxides and create a very aggressive chemistry. Radicalized chlorine and peroxide can cause stress cracks in Kynar components.
By adding a specific red pigment to Kynar PVDF, the UV light spectrum is unable to pass through the polymer. This protects the media within, and eliminates the potential of UV to radicalize the chemicals.
The red PVDF not only protects the chemistry, it also extends the service life of the piping system. The red pigment also enable the material to better withstand weathering and general outdoor exposure. Red pigmented Kynar PVDF is not usually recommended for indoor use with high purity systems such as deionized water, as it can potentially leach impurities into the media.
Summary:
- Designed for outdoor use
- Pressure/temperature and chemical ratings identical to natural Kynar PVDF
- Red Kynar PVDF blocks ultraviolet light waves
- Safeguards against radicalization of chlorine, peroxides, and other chemicals
- Red pigmentation also enables the material to better withstand weathering, temperature fluctuation, and other effects of exposed service
- Prolongs the service life of the piping system
Follow us on:
Watch>>>Introducing Plast-O-Matic Valves
Plast-O-Matic Valves, Inc.
When it comes to thermoplastic valves and controls, we are the problem solvers.
Founded in 1967, Plast-O-Matic Valves' ongoing mission is to provide unparalleled customer satisfaction while continually advancing the technology of liquid pressure and flow control. As the quality leader in the development of thermoplastic valves and controls for corrosive and ultra-pure liquids, POM provides a complete line of standard and custom designed solutions for difficult applications. The company is committed to product innovation, engineering excellence, precision manufacturing, 100% quality testing, and hands-on technical assistance. ISO 9001:2015 Registered.
Training & Seminars
Self-Training Powerpoints
- Plastic Valves 101
- Applications
- Published Articles
- Valve Body & Seal Materials
- Valve Pressure Loss & Flow Properties
- Types of Valves Explained
- Considerations for Various Applications