Electric Actuators for Low Torque Valves & Dampers

Featured Product from ProMation Engineering, Inc.

Electric Actuators for Low Torque Valves & Dampers-Image

ProMation Engineering Electric Actuators

PZ Series Industrial Electric Actuators for Low Torque Requirements

  • Load requirements ranging from 55"lbs to 135"lbs
  • Compact and designed for limited-space situations
  • Reliable, industrial-grade solutions for smaller valve and damper applications

***Quantity Discounts available on 24VAC models, in stock, available for immediate shipment***

The PZ Series actuators, offered by ProMation Engineering, are electric actuators designed for load requirements ranging from 55"lbs to 135"lbs. The compact actuators are designed for limited-space situations and are reliable, industrial-grade solutions for smaller valve and damper applications. The PZ series has a NEMA 4/4x environmental rating, come standard with an ISO5211 F03/F05 mounting pattern and a 14mm double-square female drive shaft. The units are available for 24vac, 120vac, and 230vac supply voltages and offer on/off/jog control capabilities. Manual override including lock-out functionality is a standard integration in the PZ Series actuator.

Excellent for tight spots - created for industrial use by ProMation Engineering