Fail Safe Electric Actuators (CSA & ATEX Rated)
Featured Product from ProMation Engineering, Inc.
Fail Safe Operation – operating an actuator when power is lost, now with Class/Div (CSA & ATEX) options available
Fail Safe Operation – operating an actuator when power is lost
When automatic valve control must be managed and controlled after the power is out.
Where flow must be maintained or operated quickly and efficiently for safety.
Effective for:
- Isolation Valves to separate one system from another upon loss of power, such as heat exchangers in heating or cooling systems
- Ventilation damper systems to provide or prevent air flow in emergency situations where power is lost
- Steam or Fuel supply valves that need to be shut or opened with loss of power
- Remote valves where power is intermittently disrupted, but control is still needed
ProMation Engineering has two distinct lines of fail-safe solutions to protect lives and processes.
- Mechanical - Spring Return Actuators
(PA Series) (D Series) - Electrical - Battery Back-up for All Actuators
(PBU Series)
With the use of either fail-safe line that ProMation Engineering offers, users can rest easy knowing their processes or facilities are fully protected in the event of power outage.
Click for more information on Mechanical Failsafe and also Electric Failsafe solutions or more at www.promationei.com.
If you any questions or comments, please feel free to contact ProMation Engineering at 352-544-8436.