NEMA 4X Electric Actuators - Low Torque
Featured Product from ProMation Engineering, Inc.
ECONOMICAL for Industrial Applications. ProMation Engineering Actuators are engineered for harsh industrial service.
· PZ Series Compact Electric Actuators for Valve and Damper Applications
· P1-P1.A Series with Internal Heater and Proportional Option (CSA NEMA7 and ATEX options now availalbe for P1 size)
Now Available for Industrial Applications
- PZ Series Compact Electric Actuators for Valve and Damper Applications
- P1-P1.A Series with Internal Heater and Proportional Option
All Actuators NEMA4/4X rated and available in wide range of voltages. ProMation Engineering Actuators are engineered for harsh industrial service to increase performance and reliability.
The PZ Series industrial electric actuators, offered by ProMation Engineering, are designed for load requirements ranging from 55"lbs to 135"lbs. The compact actuators are designed for limited-space situations and are reliable, commercial-grade solutions for smaller valve and damper applications. The PZ series has a NEMA 4/4x environmental rating and come standard with an ISO5211 F03/F05 mounting pattern and a 14mm double-square female drive shaft. The units are available for 24vac, 120vac, and 230vac supply voltages and offer on/off/jog control capabilities. Manual override including lock-out functionality is a standard integration in the PZ Series.
ProMation Engineering's P1 Series of electric actuators are engineered to eliminate wiring errors, increase reliability, and provide simplicity for load requirements ranging from 135"lbs to 445"lbs. The actuators come standard with two auxiliary switches (shared common, rated at 3A 250V Max), an internal low power heater, a NEMA 4X environmental rating, and are available for 12VAC/DC, 24VAC/DC, 120VAC, or 230VAC supply voltages. The mechanical connections are ISO5211 compliant and offer multiple bolt patterns.
The P1 Series of electric, non-spring return actuators are available in on/off (two position) models that can also be used in bump/jog applications. Additionally, the actuators can be ordered with an internal proportional control card (factory installed and tested) that accepts a wide range of control signals and generates multiple feedback signals. Fail safe solutions are available for the P1 Series.