Protomatic's Laser Engraving Capabilities Expanded
Service Detail from Protomatic, Inc.
Protomatic now has multiple options to match your laser marking and light-duty, special-material cutting applications.
Big power for small jobs
When your job calls for simple 2-axis engraving of anodized aluminum, stainless steel, or many types of plastic, Protomatic has you covered with our OMTech B10 laser engraver.
- Versatility combined with affordability.
- Standard 2-axis tabletop
- Blue 450nM,10W optical power
- Diode-based
- The power to cut through materials such as 5mm (.20″) black acrylic plastic or 8mm (0.31″) plywood in a single pass.
- Connect to a 400mm x 400mm positioning software for the ability to design, engrave and cut small parts with precision.
Specialized laser precision
For a more precision industrial application, we repurposed a 16’’x 30’’ CNC machine set up for 3-,4-, and 5-axis work.
- Ideal for specialized laser precision marking
- Classic infrared (IR) fiber laser runs a 1064 nM
- Galvo-based beam deflector allows a longer field of focus — about 150mm (6”). This is a big plus if there is a feature in the way.
- The small 4-axis rotary table can be used for marking around a tube, or the CNC can mark the length.
For most applications we use the CNC machine, but Galvo provides 4” projection diameter reach for small parts. Since the IR Beam is invisible and not seen, a small red laser is used for beam calibration alignment.
Large part marking
This setup is slightly confidential, but allows for complex marking with software.
- A 30”x 64” CNC
- Ideal for 2-,3-,4-, and 5-axis laser marking applications
- Allows laser marking with a 20W optical power 450nM blue laser
- Provides the precision of the CNC for location and rotation
A cut above
Protomatic is here to help with any of your laser marking and light-duty specialty materials cutting applications. Protomatic is a CNC precision machining shop specializing in prototype and short-run production components for the medical, aerospace, and other technical industries. Because of the critical nature of the parts we design and manufacture, the emphasis is always on Life-Saving Precision.