0.4W, 28-38GHz GaN Amplifier
Featured Product from Qorvo
Qorvo’s QPA2225 is a wide band driver amplifier fabricated on Qorvo’s production 0.15 um GaN on SiC process (QGaN15). Covering 28?–?38 GHz, the QPA2225 provides > 0.4 W of saturated output power with >22 dB of small-signal gain.
The QPA2225 dimensions are 4 x 3 x 2 mm. It can support a variety of operating conditions to best support system requirements. With good thermal properties, it can support a range of bias voltages.
The QPA2225 has DC blocking capacitors on both RF ports, which are matched to 50 ohms.
The QPA2225 is ideal for supporting communications and radar applications in both commercial and military markets
More Featured Products