20 - 40GHz 2W GaN Power Amplifier

Featured Product from Qorvo

More Info Email Supplier Request a Quote

Qorvo's QPA2040D is a Ka-band power amplifier fabricated on Qorvo's 0.15um GaN on SiC process (QGaN15). Operating between 20 and 40 GHz, it achieves saturated output power of 2 W with power-added efficiency of 13%.

To simplify system integration, the QPA2040D is fully matched to 50 ohms with integrated DC blocking caps on both RF I/O ports. The RF input is DC blocked, and the RF output is a DC short.

The QPA2040D is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications.

Lead-free and RoHS compliant.