5V PMIC for Computer Vision / Video / AI / AR / VR
Featured Product from Qorvo
The ACT88760 PMIC is an integrated ActiveCiPSTM power management integrated circuit. It powers a wide range of processors , including Solid-state drive Applications, Video and AI processors, FPGA's and computer vision. The ACT88760 is optimized for mid power applications like enterprise SSDs, video cameras, AR/VR devices, connected home devices, FPGAs, LPDDR5 applications etc. It is highly flexible and can be reconfigured via I2C for multiple applications without the need for PCB changes. The low external component count and high configurability significantly speeds time to market. Examples of configurable options include output voltage as low as 0.5V, startup time, slew rate, system level sequencing, switching frequency, sleep modes, operating modes etc.
The core of the device includes seven high efficiency switching regulators, six linear regulators – LDOs or load switches. Two LDOs - LDO5 & 6 can also be configured as a load switches (LSW) and there are ten GPIOs pins that are configurable and used for a variety of system functions. The ACT88760 is designed to work with a single lithium ion or lithium polymer batteries with an input voltage up to 5.5V. It works with input voltages as low as 2.6V and can step down to output voltages as low as 0.5V. The Bucks can work in dual phase for higher power. LDO5 and 6 can function as load switches with typical RDSON < 25m and up to 1.5A of output current or as LDOs up to 400mA. LDO 1 & 2 are designed for high PSRR 70dB and provide up to 800mA of output current.