75 Ohm, 20dB CATV DOCSIS Amplifier
Featured Product from Qorvo
The QPL7420 is a GaAs pHEMT single ended RF amplifier IC featuring 20 dB of flat gain and low noise. This IC is designed to support HFC and Fiber to The Home (FTTH) applications from 5 to 1800 MHz using a single supply operating from 3 V to 8 V. QPL7420 offers low noise and distortion plus high gain in a 3x3 QFN package for convenient layout and design in set top and infrastructure projects for 75 Ω CATV and satellite applications.
More Featured Products