8.5-10.5GHz 2W GaN Power Amplifier

Featured Product from Qorvo

More Info Email Supplier Request a Quote

Qorvo’s QPA0001 is a packaged driver amplifier fabricated on Qorvo’s 0.15 um QGaN15 on SiC process. Operating from 8.5 to 10.5 GHz, the QPA0001 can deliver 2 W saturated output power, 50 % power-added efficiency and 27 dB of large signal gain.  

QPA0001 incorporates active bias control to provide customers with bias point stability while reducing system complexity.

The QPA0001 is available in a 4x3 mm mold encapsulated QFN. With a compact size, it can support tight lattice spacing requirements for phased array radar applications