DC-20GHz, 800 um Discrete GaAs pHEMT Die
Featured Product from Qorvo
Qorvo's QPD2080D is a discrete 800-micron pHEMT which operates from DC to 20 GHz. The QPD2080D is designed using Qorvo's proven standard 0.25um power pHEMT production process. This process features advanced techniques to optimize microwave power and efficiency at high drain bias operating conditions. The QPD2080D typically provides 29.5 dBm of output power at P1dB with gain of 11.5 dB and 56% power-added efficiency at 1 dB compression. This performance makes the QPD2080D appropriate for high efficiency applications. The protective overcoat layer with silicon nitride provides a level of environmental robustness and scratch protection.
Lead-free and RoHS compliant.
More Featured Products