AC Fan Power Cords
Featured Product from Qualtek Electronics Corp.
Qualtek’s comprehensive line of AC Fan Power Cords featuring straight, 45-degree, 90-degree, and T style fan plugs are now rated up to 250VAC. Adding to its previous 10A 125VAC rating, these same configurations can be used in applications up to 5A 250VAC and approved by UL for use in US and Canada.
Standard Lengths available from 1ft to 10ft, all fan cords feature a 105°C temperature rating. Custom configurations, lengths, and value-added terminations are available upon request.
All Fan power cords are manufactured to the highest quality and standard in ISO 9001 certified facilities and conform to the requirements of RoHS and REACH.
Qualtek Electronics Corp
Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior customer service.
Our fan accessories line includes a wide selection of wire form fan guards, plastic fan guards, plastic fan filter assemblies, aluminum fan filters and fan power cords. Our primary power components product line consists of inlets, outlets, multi-function assemblies and power line filters. Domestic and international power cords are available in a wide range of plugs, connectors, cordage and colors. Qualtek supports its customers’ needs with tooling capabilities to modify or customize products utilizing our global network of offices, engineers, manufacturer’s representatives, and authorized stocking distributors.
Qualtek is known for its persistent commitment to quality and technology and is equipped with a strategic global network. Our resources and products, expertise of components and consultant services makes Qualtek a source of solutions in the electronics industry. We anticipate growth through commercial exchange of products, information, and technologies across borders. Qualtek has an extensive international network and provides professional operations, efficient logistics, and competent marketing and sales.
Qualtek is an ISO 9001 registered facility, and our products are designed, manufactured, and tested to meet domestic and international safety requirements. We are committed to continual improvement of our products and services. A full range of products are maintained in inventory for quick, on-time deliveries.