Videos
Featured Videos
North American Power Cords Our North American power cords come in a wide selection of plugs and connectors with various cable insulations, voltage ratings, colors, lengths, and shielding.
- UL and CSA Safety approved
- PVC and Rubber Cordages available
- Up to 105°C Temperature Rating
- Up to 250 VAC and 50A Power Ratings
International Power Cords Large selection of male plugs/female connectors for Argentina, Australia, Brazil, China, Continental Europe, Israel, Italy, Japan, Korea, South Africa, Switzerland, Taiwan, and the United Kingdom.
- 250 VAC rating at 70°C
- Up to 16 A current rating
- Harmonized (HAR) cordage
- International safety agency approved
Hospital Grade Power Cords Our hospital grade power cords contain a green dot on the plug indicating the power cords have been tested to UL 817 and CSA C22.2 No. 21 standards.
- Plugs and connectors available in clear, gray, and black colors
- UL and CSA safety approved
Qualtek has introduced a new product to its family of tamper resistant convenience outlets. The 739W-X2/55, a 20A NEMA 5-20R tamper resistant convenience outlet.
The 739W-X2/55 features a built-in shutter system which prevents foreign objects from touching electrically live components when inserted into the slots. This outlet has been designed with a quick snap-in mounting configuration and will work with panel thicknesses from 0.8mm to 2.0mm.
The 739W-X2/55 utilizes the same panel cutout as our other popular 739W series outlets, so for existing applications this outlet can drop into place. Insulation displacement connections (IDC) eliminate the need for special tools and are designed to be used with 12AWG solid copper conductors. The current capacity of this outlet is up to 20A at 125VAC.
Applications of 739W-X2/55 include but not limited to:
- Outlet Strips
- Uninterruptible power supplies (UPS)
- Industrial applications
- Pop-Up Power Outlets
- Desktop Lamps
UK/Bristish Snap-in AC Power Outlets
Switzerland Snap-in AC Power Outlets
Australian Snap-in AC Power Outlets
France Snap-in AC Power Outlets
- Part# 741W-B/01
Brazil Snap-in AC Power Outlets
Argentina Snap-in AC Power Outlets
- Part# 741W-F/01
China Snap-in AC Power Outlets
European Schuko Snap-in AC Power Outlets
Our complete line of Heat shrinkable products include thin wall, medium and heavy wall, adhesive lined, medium and high voltage insulation.
Specializing in custom cut lengths for all products and special packaging options, we have solutions for all your application needs, including electrical, medical, automotive, industrial, electronic and mil/aero.
Some features of our heat shrink products include:
• Wide range of sizes & colors
• Low shrink temperatures: down to 65°C
• High temperature rating: up to 260°C
• Abrasion, moisture and chemical/solvent resistant
• High shrink ratios: 2:1, 3:1, 4:1, & 6:1
• Halogen & PBB free with low lead & cadmium
• Flexible types: super flexible, flexible, semi rigid & rigid
• Single wall: ultra thin, very thin, thin, medium & heavy
• Dual wall adhesive lined: thin, medium & heavy
• Packaging: large & small spools, cut-to-length, kits & bags
Qualtek''s Desktop Power supplies range from 18W to 300W and comply with the latest safety standards and energy efficiency standards required in consumer and industrial applications.
Qualtek''s compact line of 5W to 65W Wall mount power supplies allow for easy placement in tight fit areas. Available with various plug types for countries in Asia, Europe, and Americas.
From a compact 25W to a large 800W Qualtek''s enclosed frame power supplies provide a solution to any customers needs.
Approved to the stringent 60601-1 Medical Approval, Qualtek''s medical power supplies are certified for use in 2 x MOPP applications. Available from 30W to 160W, these power supplies provide power solutions for medical, dental, and home healthcare equipment.
Qualtek''s series of low cost, high efficiency AC/DC open frame power supplies are available from 20W to 200W
Qualtek''s offers a large variety of AC, DC and EC Axial Fans for all your cooling needs. Because of the low-pressure high-volume airflows they create, axial fans are best suited for general purpose applications. Some of the most common applications include: cooling towers, control panels, switchgear, refrigeration systems, computers, printers, copiers, HVAC, ventilation and vacuum cleaners. AC Fans
- 80mm to 280mm Sizes
- 115VAC to 230VAC
- Ball and Sleeve Bearing
- 19CFM to 1150CFM
- Up to IP68 Protection
- Up to 100k Hour Life
- HPLC Models available with GR487 Salt Fog rated
- 25mm to 172mm Sizes
- 5V, 12V, 24V, and 48V
- Ball and Hydro Dynamic Bearing
- 1CFM to 390CFM
- Up to 70K Hour Life
- Available with special functions (FG, RD, PWM)
- 60mm to 172mm Sizes
- Universal Input (100VAC to 240VAC)
- 12CFM to 228CFM
- Up to IP68 Protection
- Up to 70K Hour Life
- Available with special functions (FG, RD, PWM)
Qualtek's USB cables allow you to charge and power your USB enabled devices, sync, and transfer data quickly and safely. Available in different lengths and colors. Custom configurations available, contact us for inquiries. USB 2.0 Cables
- USB Extension Cables
- Mini and Micro B Cables
- USB Type C Cables
- Twisted pair construction reduces crosstalk
USB 3.0 Cables
- Full line of Superspeed USB 3.0 cables provide transfer rates up to 4.8Gbps
- Backwards compatible with USB 2.0 and even USB 1.1
- Up to ten times the capability of USB 2.0
- Foil and Braid shielding construction reduced interference
USB 3.1 Gen 2 Cables
- Increased data transfer rates up to 10Gbps
- Increased power-handling capabilities to 100W
- Sleek and low-profile USB C connector
USB 4 Cables
- USB 4 Gen 3×2 Type C Male to USB 4 Gen 3×2 Type C Male
- 40GBps Transfer Rate
- Increased power-handling capabilities to 100W
- Sleek and low-profile USB C connector