Cable Assemblies
Featured Product from Qualtek Electronics Corp.
Qualtek offers a large variety of cable assembly products including USB 2.0, USB 3.0, USB 3.1 generation 1 and 2 Type C, and USB 4 Type C. The USB 2.0 and 3.0 features a twisted-pair construction which reduces cross talk to ensure error free transfer.
The 3.1 USB Type C boasts up to 60W/100W power transfer. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB 4 offers up to 8 times faster speeds than USB 3.0 while being fully compatible with Thunderbolt 3.
- USB 2.0 and backwards compatible for USB 1.0 and 1.1
- USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0
- USB 3.1 gen 2 and backwards compatible for USB 3.0 and 2.0
- USB 4 Type C and backwards compatible, 1M length
- RoHS Compliant
More Featured Products