Sprinter Series OCXOs | 25 MHz - 130 MHz
Featured Product from Quantic Wenzel
The Sprinter Series oscillators are general purpose OCXOs with a fixed output frequency between 25 MHz and 130 MHz, which offer excellent overall performance at a modest cost. They provide good frequency stability over temperature and phase noise floor performance to -167 dBc/Hz. Connector options include PCB mount with solder pins on the base or SMA(f) connector and solder pins on the side. A low noise voltage regulator is included to minimize power supply line related spurious signals. Please contact us to discuss custom requirements.
More Featured Products