Streamline Series OCXOs | 1 MHz - 25 MHz
Featured Product from Quantic Wenzel
The Streamline oscillators are general purpose OCXOs with a fixed output frequency between 1 MHz and 25 MHz, which offer excellent overall performance at a modest cost. They provide aging rates as low as 1E-10 per day and phase noise floor performance to -165 dBc/Hz. Packaging options include PCB mount with solder pins on the base or SMA(f) connector and solder pins on the side. A low noise voltage regulator is included to minimize power supply line related spurious signals. Please contact us to discuss custom requirements.
Features
- General Purpose
- Frequencies from 1 MHz to 25 MHz, fixed
- Low Phase Noise
- SMA(f) and Solder Pins or Thru Hole (PCB) Mount
- Output: Sine, +13 dBm, Standard; CMOS, Optional
- Good Temperature Stability
- Low Aging rate
More Featured Products