500 mm sickle-blade axial fan from Rosenberg
Featured Product from Rosenberg USA
Rosenberg USA now offers a 500 mm sickle-blade axial fan offering a 5 dB(A) to 7 dB(A) decrease in operating noise levels compared to the previous fan model, depending on system airflow and pressure requirements. In addition to the dramatic reduction in noise level, the new fan delivers up to 5585 CFM with an improved mix of airflow and static pressure.
The new AKSD axial fan features aluminum blades with profiled winglets that meet the demand for lower noise and higher performance in the OEM refrigeration marketplace. Other applications include data centers, heat pumps, condensers, cooling units, evaporators, and chillers.
About Rosenberg
The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment.
Rosenberg USA is located just outside Charlotte in Indian Trail, N.C. For more information, or to place an order, contact Rosenberg USA by phone at (704) 893-0883; fax (704) 882-0755 or e-mail sales@rosenbergusa.com.