High efficiency, low noise Gen 3 EC plug fans
Featured Product from Rosenberg USA
Rosenberg new high efficiency, low noise I-Series Gen 3 EC plug fans deliver up to 70% efficiency. Our Gen 3 EC motor operates at high efficiency, even in partial loads, and is paired with our new, advanced-design aluminum I-impeller, featuring five backward-curved, profiled blades and an efficiency-optimized circumferential diffuser. Noise levels range from a high of just 89 dB to a low of 68 db while creating up to 12% more air than earlier models.
N88-56700 560MM, 230 or 460V, up to 8000 CFM @ 4 inWG
More Featured Products