Robust, dependable and compact part-turn actuators
Featured Product from Rotork plc
The Rotork Q range is comprised of Q Standard and Q Pak actuators; a simple and cost-effective way of controlling small quarter-turn valves and dampers. They are robust, dependable and compact part-turn actuators that provide flexibility and reliability. They are designed to meet an industry need for a compact and reliable watertight actuator where an IP68 (NEMA 6) enclosure is required.
Rotork Q Standard actuators are the simplest models in the Q range of products. They are designed for use with external controls and motor switchgear; they are suitable for simple open/close duties where on/off control is required, to suit a wide variety of applications, such as rubber lined butterfly valves in the water industry or dampers for HVAC requirements.
3-phase and single phase option are available (model dependent) in order to meet specific torque characteristics for the wide variety of applications that Q range actuators are suitable for.