Model DC-10i Low-Profile AGV
Featured Product from Savant Automation, Inc.
The DC-10i has a low-profile chassis allowing it to tunnel under pre-positioned carts or utilize load handling attachments for interface with other automation.
In addition to automatic cart pickup, transport and delivery of carts, it can be configured with powered roller or lift /lower decks, utilized for towing strings of carts, and can integrate with other automated system processes.
Application Versatility - The vehicle is ideal for transporting loads between work cells, from picking areas to shipping, receiving to storage, buffers to line feed locations, as well as supporting input/output of stretch wrappers, palletizers and storage systems or used in assembly line applications. This highly maneuverable AGV can safely travel in high traffic and in tight, space-restricted areas.
Maintenance-free, Infinitely Scalable ‘Virtual Path’ - The DC-10i utilizes a highly reliable and accurate, navigation system employing an inertial sensor chip to track a virtual route CAD map in the vehicle’s memory. It is ideal for all environments, especially where damage-vulnerable magnetic floor tape, line-of-sight dependent laser reflective wall targets, or required clear view to wall-reliant lidar/vision type natural feature tracking technologies are not practical or desirable. The easily and quickly changed path map is infinitely scalable……there are no limits on the length of path or number of destinations. Plus, the map.
MECHANICAL SPECS
Capacity (gross) - 1,700 lbs. (cart or powered load handling attachment)
Ramp Capacity - Up to 6% with reduced capacity
Load Type - Application specific Attachments: Tunnel Under or Pinned Platform Cart, Cart String Towing, Roller Conveyor or Chain Conveyor Transfer, Lift Deck
Drive - Single wheel steer/drive
Steering - Steered-wheel with fixed load wheels
Drive Motor - 0.13 kw permanent magnet motor
Drive Wheel - 5.9” (159mm) diameter x 2” (50mm) wide Vulcolan
Caster Wheels - 6” (152mm) diameter x 2” (50mm) wide
Frame - Unitized structural steel
Brake - Electric, fail-safe
Manual Operation - Pendant control
Approx. Weight - 350 lbs. empty
Automatic Speed - 200 fpm max. (61 mpm);16 speed ranges, programmable area speeds
Turning Radius - 3’ minimum (approximates pivot about inside rear wheel)
ELECTRICAL SPECS
Controls - Microprocessor, CAN bus
Electrical System - 24-volt power
Navigation System - “Virtual” wireless navigation (inertial - ‘tape/target-free’)
Communications - WiFi, 900 or 450MHz RF bands
Safety - Multi-range, selectable profile safety-rated laser sensor(s)
Nominal Positioning Accuracy - ± 1” (25.4mm) longitudinal, ± 1” (25.4mm) latitudinal
Tighter tolerances - optional
Battery System - Maintenance-free, TPPL battery set with discharge sensor
Battery AH - Two (2) 12V, 86AH amp-hour
Battery Cycle - 8 hours minimum, based on standard duty cycle of 20% idle, 40% in motion full speed loaded, 40% in motion full speed unloaded.
Charging Method - Automatic (Fast) charging or optional built-in charger.
NOTE: SPECIFICATIONS ARE SUBJECT TO CHANGE WITHOUT NOTICE BASED ON PRODUCT IMPROVEMENTS OR TECHNICAL REQUIREMENTS.