Snap-action switch S850 Series
Featured Product from Schaltbau GmbH
Schaltbau S850 Series snap-action switches integrate two safety switches in one housing. It is an elegant solution for control system constructors who want to increase the safety level without having to invest in additional hardware, installation or programming.
The S850 creates a redundant system. This is possible since galvanically separated and mechanically linked contact bridges prevent the faulty power connection between two switching circuits. This means that two power circuits can be controlled that are on different electrical levels. These two switching circuits are opened synchronously, with a time difference of max. 3 milliseconds.
Features:
- Positive opening operation: Reliable interruption of both circuits even after contact welding, in compliance with IEC 60947-5-1, Annex K
- Double NC contacts: Safety switch featuring two galvanically isolated circuits in one housing. Used for applications complying with ISO 13849-1.
- Precision switch: High switching accuracy and resistance to shock and vibration
- Self-cleaning contacts: Constantly low contact resistance ensures high contact reliability over the entire design life of the switch
- Sealed to: IP40 in accordance with IEC 60529
- Contact material: Silver or gold-plated silver
Typical Application Fields:
- Safety limit switches in control circuits and systems, e.g. in NC drives, PLCs and computer controls
- Limit switches for machine and plant control systems
- Limit switches for vehicles, e.g. in door controls
More Featured Products