Announcements
Schmersal’s SLC440 Series Safety Light Curtains and Safety Light Grids incorporate a full range of functions, highly visable signaling, and an alignment aid in a rugged housing. Now with a Bluetooth interface
(read more)The AZ16 is a safety interlock switch with separate actuator for use with movable machine guards/access gates which must be closed for operator safety. Its tamper-resistant design and wide selection of options and accessories make it one of the best selling safety switches in the world.
(read more)Schmersal safety installation systems are aids for configuring complex machine systems with quick and simple wiring of safety switchgear in series, significantly reducing the wiring involved.
(read more)The BNS40S from Schmersal is a non-contact safety sensor designed for the food and beverage industry.
(read more)The SLC445 safety light curtain offers the functions of muting, cyclic operation, and multi-scan.
(read more)This compact safety laser scanner is for point of operation safety, presence detection in hazardous areas, or collision detection on AGVs.
(read more)Custom designed machine guards from this modular fencing system
(read more)Schmersal has upgraded our safety light curtains with a Bluetooth interface, to provide remote, real-time diagnostic and performance data to smartphones and tablets.
(read more)This solenoid-locking switch controls access to hazardous areas until safe conditions exist.
(read more)A wide variety of Schmersal safety switchgear is available in versions with integrated AS-i Safety Interface.
(read more)Simple plug and play installation solution for complex machines using PROFINET/PROFIsafe or EtherNet/IP with CIP Safety.
(read more)The AZM300 is not a typical solenoid latching keyed interlock. It was designed with an RFID based electronic safety sensor, an IP69K rating for hygienic applications, and other distinct features.
(read more)The MZM100 uses a non-contact electronic safety sensor to monitor guard closure and an electromagnet provides a locking force in insure the guard stays closed during hazardous operations.
(read more)The AZM40 is a compact electronic solenoid interlock, with 2000 N locking force. Available with individual coding - "high" level to ISO14119
(read more)The RSS16 incorporates the RFID based electronic safety sensor for machine guards in a body type which matches our popular AZ16 electro-mechanical keyed interlock switch and BNS16 coded magnet sensor.
(read more)The RSS36 Series uses enhanced RFID technology to provide non-contact sensing of machine guards.
(read more)The AZM201 solenoid interlock features a door handle actuator with optional emergency release handle and an integrated RFID electronic safety sensor for indivdual coding of actuators.
(read more)A modular system for perimeter fencing and machine guarding
(read more)The TESK safety hinge switch is designed to replace conventional hinges and provides monitoring of the position of machine guards which must be closed for operator safety. The TESK offers a greater rotation angle than ever before: Hinges are free to swing open through 270°.
(read more)The PS116 series is an extremely versatile yet compact and robust limit switch for determining the position of movable machine components or machine guards that can be moved laterally or rotated.
(read more)The AZM400 from Schmersal is a safety rated bistable motorized bolt lock with an integrated RFID sensor. It features a locking force of 10,000 N, LED diagnostics, intelligent locking and a large tolerance for misalignment. It achieves PLe for safety guard locking and can be used as a Type 4 device per ISO14119.
(read more)Schmersal has applied Radio-frequency identification (RFID) technology in the new RSS260 series electronic safety sensor. The RSS260 is designed for application in safety circuits monitoring the position of hinged, sliding or removable guards using a specifically coded, passive RFID tag in the actuator.
(read more)Integrated features include Bluetooth interface, indicator light endcaps, LED signals, alignment aid, and multiple functions such as blanking and muting.
(read more)Schmersal’s SLC440COM Safety light curtains are used to detect hands of fingers entering a protected hazardous area. Now available with a Bluetooth interface
(read more)This trapped key system from Schmersal is used to scure safety guards on machinery or work cells where access to a hazardous work area must be controlled until safe conditions exist.
(read more)The TFH Safety Foot Switch from Schmersal utilizes a three stage operation - the switch contacts engage when the foot pedal is depressed to a mid-point, but will disengage when released or when fully depressed. It is typically used in applications where interaction between the operator and machine is required.
(read more)The ZQ900 is designed to provide continuous emergency stop control for cable lengths up to 164 feet
(read more)The SLB240 and SLB440 series are single beam, infrared safety light barriers with durable housings, visible diagnostic signals, and 4 stage coding
(read more)An IP69 Rated housing is available for Schmersal safety light curtains, suitable for hygienic and sanitary applications subject to high temperature and high pressure wash downs.
(read more)Safety pressure mats are used to safeguard personnel around machinery with hazardous movement. Applying pressure to the mat surface closes the normally open circuit and a connected safety controller evaluates this signal and stops the hazardous movement.
(read more)The BDF200 is a compact, modular system for machine controls, such as e-stop or startup, and suitable for placement at guard doors.
(read more)The Series BNS36 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards/articulating robot arms.
(read more)The Series SE Optical Safety Edge is designed to safeguard crushing or shearing points on guard doors, elevating platforms, loading ramps, or other mobile equipment.
(read more)The AZM150 is an electromechanical solenoid interlock in a slim design which matches common extruded aluminum profiles used in many machine guard doors. It offers individually coded actuators - coding level High to ISO 14119.
(read more)The CSS30S is a non-contact, electronic safety sensor designed to monitor the closed position of hinged, sliding or removable safety guards with the aid of a coded actuator. Its stainless steel housing and IP69K rating makes it ideal for extreme wash down applications.
(read more)Two-hand control consoles are designed to require machine operators to use both hands to initiate a machine control action to insure that the operator's hands are kept away from the hazardous area of a machine during operation.
(read more)The compact BNS260 is ideal for use on movable machine guards in hostile environments. It features a coded magnet operation that is tamper resistant and tolerates minor misalignments.
(read more)The PS Series of limit switches are highly modular, with many actuator head types, for position detection and safety guard monitoring applications.
(read more)A series of pushbuttons, indicator lights and other control devices designed to meet hygienic and wash down requirements
(read more)The PROTECT PSC1 programmable safety controller is extremely flexible for various applications.
(read more)The PROTECT SRB-E series are multifunctional, configurable, electronic safety controllers.
(read more)As an approved course provider by TÜV Rheinland, Schmersal offers the official Functional Safety of Machinery training course and exam for the Functional Safety Engineer (TÜV Rheinland) certificate.
(read more)Take our comprenhensive training course, or get machine specific procedures created to implement LOTO.
(read more)tec.nicum offers two engineering services related to Collaborative Robots: Cobot Risk Analysis and Pressure & Force Limits Analysis
(read more)Anyone responsible for the design, operation, or maintenance of machines needs an understanding of legal requirements, risk assessment, types of hazards, the several levels of circuit design, and available types of safety equipment and how they all come together for a complete safety solution.
(read more)tec.nicum offers product- and manufacturer-neutral
The tec.nicum online academy is a self-paced learning platform for machine safety training and other general industrial safety courses
(read more)Gain a better understaning of machine safeguarding practices and principles with the safety training courses offered by Schmersal tec.nicum.
(read more)tec.nicum offers product- and manufacturer-neutral