Custom ATEX Certified Passive Sensors
Featured Product from Smith Systems, Inc.
Custom ATEX Certified Passive Sensors
Smith Systems, Inc. has an ATEX electronics certified family of magnetic speed sensors for use in Group II (other than mines), category 2, G (gases, vapors and mists) applications. Category 2 refers to "increased safety under abnormal operating conditions". This ATEX electronics classification is the US (NEC 505) equivalent of Class I, Zone I applications. This family of speed sensors employs the protection concept of encapsulation. These sensors are ISO 9001:2000 certified to temperature class T3-surface temperatures in areas not to exceed 200°C.
We offer housing options from M10 to 1" in diameter. All housings are sealed end, suitable for liquid immersion and high pressure applications.
If you have any questions on our your specific application or our Capabilities or to requst a quotation:
- email us at: info@smith-systems-inc.com
- or Click here to use our online inquiry sheet...