New Custom Grid Array Tech for Medical Application
Featured Product from Smiths Interconnect
Pin Grid Array layout offers RF performance with the same stable signal integrity offered by cabled coax solutions but with reduced size, weight and cost. The Spring Probe based Grid Array contacts occupy only about ½ the space of traditional coaxial contacts.
Features & Benefits
- 50% smaller than cabled coax solutions
- 30% cost reduction
- Up to 100k mating cycles
- Temperatures: from 15° to 35°
- Contact resistance ≤ 50m Ω
- RF Performance from DC to 300MHz for the 2A and 4B configurations:
- 1dB of Insertion Loss
- 20dB of Return Loss
- Crosstalk:
-
- 35dB for a 2A configuration
- 50dB for a 4B configuration
More Featured Products