Portable Fuel Dilution Meter 6000 series
Featured Product from AMETEK Spectro Scientific
FDM 6000 Offers Alternative Solution to Traditional Analytical Techniques
The 6000 Fuel Dilution Meter (FDM) is a portable fuel dilution meter that can be used in the laboratory or in the field to provide rapid and accurate measurements of fuel contamination in engine oil.
Features & Benefits
- Innovative headspace sampling fang design ensures excellent repeatability (<= 5% RSD).
- 0.2 to 15% fuel dilution measurement range.
- Disposable FDM vials eliminate carryover contamination.
- Onboard memory allows use of up to three stored calibration profiles.
- Sample ID entry and data file export via USB cable.
- Battery powered, lightweight, optional hard case for transit.
- Fast and easy to use
- Small sample required in disposable FDM vial – no solvents needed for cleaning.
- Test results within a minute for direct measurement of fuel dilution.
- Result in % fuel displayed, allowing immediate maintenance actions.
- Color touchscreen.
- Audio prompt feature guides operators through testing.
Click here to download FDM 6000 Data Sheet
Click here to view Application Note: Accurate Fuel Dilution in the Field Using the 6000 - A Comparison to Gas Chromatography.
More Featured Products