Announcements
Prevent breakdowns before they happen
Fluctuations in electrical current can signal problems with sensitive electronics. STEGO's current sensor monitors current usage, keeping you in control and your systems running smoothly.
Variances in electrical current can signal problems with sensitive electronics. STEGO's current sensor monitors current usage, keeping you in control and your systems running smoothly.
(read more)STEGO has an extensive product range, which allows us to meet practically all requirements. Use our product finder to find the right products in just a few clicks.
(read more)Heating and cooling sensitive electrotechnical and electronic components is indispensable for many industrial and manufacturing processes. However, calculating the required heating or cooling capacity for a control cabinet or enclosure can often be a challenge. STEGO has developed a solution to simplify this process: the STEGO heating and cooling capacity calculation tool.
(read more)The ESS 076 Smart Sensor Current measures the AC current of energised cables without contact.
(read more)The ESS 076 Smart Sensor Current measures the AC current of energised cables without contact. Recorded measurement data is output in analogue (4-20 mA signal) or digital (IO-Link) form. Measured and processed data - such as power and energy - is made available to higher-level systems such as machine control systems or edge computers for condition monitoring via the IO-Link interfa...
(read more)STEGO’s NEW distance sensor is compact, making it perfect to measure in tight spaces. The distance sensor uses ultrasonic waves to determine the distance to objects.
(read more)Introducing the ESS 076 current sensor, your ultimate solution for accurate power consumption monitoring. With the ESS 076, operators can revolutionize the long-term efficiency and cost-effectiveness of their industrial facilities.
(read more)STEGO's Smart Sensor gives you eyes where you can't be
- QUICK INSTALLATION
- LARGE OPERATING RANGE
- IO-LINK ENABLED
Into the Wild with STEGO - Watch Episode 1 &2 Learn about adventure racing and thermal management with Into the Wild with STEGO.
(read more)Hygrotherm protects your electronics — just set it and forget it!
Temperature and humidity wreak havoc in enclosures. STEGO's Hygrotherm monitors both automatically engaging heaters and fans to stabilize the environment. While Hygrotherm maintains control, you save time and rest easy!
With safer push-in terminal installation, quicker temp change response time, and better volumetric efficiency, the STEGO KTO 111 Small Compact Thermostat checks all your design boxes.
(read more)STEGO'S new PTC LOOP heater can protect your sensitive electronics from condensation, keeping you running while your competitors are down.
(read more)Don’t let preventable overheating trigger forced outages and emergency repairs. The STEGO Filter Fan Plus air-flap technology creates unparalleled airflow, keeping your installations cool and operational at any temperature.
(read more)YOUR FAVORITE LED LIGHT KIT MAY HAVE BEEN DISCONTINUED BY SOME DISTRIBUTORS
(read more)Don't let preventable overheating trigger forced outages and emergency repairs. The STEGO Filter Fan Plus air-flap technology creates unparalleled air flow, keeping your installation cool and operational in any temperature.
(read more)Don't let preventable overheating trigger forced outages and emergency repairs. The STEGO Filter Fan Plus air-flap technology creates unparalleled air flow, keeping your installation cool and operational in any temperature.
(read more)- Adjustable thumbwheel setting
- Compact design
- Small hysteresis
- High switching capacity
- DIN rail mountable
- Compact size
- Flat design
- Built-in overheat protection
- 3-side DIN rail mountable
FLAT ENCLOSURE HEATER RC 016 | 8W, 10W, 13W
The small and flat enclosure heater provides the best protection against condensation in small control cabinets, enclosures and installation spaces. The PTC heating element transmits its heat onto an anodised aluminium profile. The compact contact heater is designed for long-term use.
(read more)Condensation-induced
Condensation-induced
Struggling to be in two places at the same time?
It is impossible to perpetually monitor every enclosure cabinet's health. STEGO's CSS014 records real-time temperature and humidity levels and provides instant data to your own dashboard. No more surprise outages!
- Safe wiring with Push-In terminals
- Faster and tool-free wiring
- Improved air intakes for ventilation
- Easy adjustability of switch temperature setting
- for use in up to 5,000 m altitude
- High DC switching capacity
- Adjustable temperature
- Small hysteresis
- Optical operating display (LED)
- Integrated switch module
- Precise measurement via an external sensor
- High DC heating performance
- Integrated adjustable thermostat or hygrostat
- Small hysteresis
- Integrated switch module
- Panel or DIN rail mounting
- Optical indicator (LED)
Flammable substance + an ignition source + oxygen = Fire!
(read more)“ISN’T COOLING AN ENCLOSURE EXPENSIVE?” AIR CONDITIONING IS NOT THE ONLY OPTION!
(read more)Cold wreaks havoc on outdoor electronics. STEGOS's CS028 fan heater ensures that your mission-critical electronics don't fail this winter.
(read more)Benefits for users:
* secure connection via push-in terminals
* connection time reduced by 2/3
* protection of components through fast response time
Hygrotherm protects your electronics - just set it and forget it!
Temperature and humidity wreak havoc in enclosures. STEGO's Hygrotherm monitors both, automatically engaging heaters and fans to stabilize the environment. While Hygrotherm maintains control, you save time and rest easy!
Heat can quickly take down your best electrical component designs.
Don’t let preventable overheating trigger forced outages and emergency repairs. The STEGO Filter Fan Plus air-flap technology creates unparalleled air flow, keeping your electronics cool and operational in any temperature.
Struggling to find DC thermal management components for your enclosure?
Thermal management components for DC designs are hard to find. STEGO’s DCT 010 Thermostat provides various DC voltages and an optional external sensor so your electronics perform in any environment!
The Flat Heater CP 061 is used to provide evenly distributed temperature within enclosures and cabinets with electrical components. Its ultra-thin design makes it suitable for high-density applications.
(read more)The RCE 016 small heaters have been designed to prevent condensation and to ensure a minimum operating temperature in small enclosures.
(read more)- Small, compact design
- Quiet in operation
- Dynamic heating up
- Clip or screw fixing
We’ve been pioneering Thermal Management for over 40 years now. With STEGO parts installed, you can rest easy that your complex design is reliably protected for the long haul.
(read more)Our Touch-Safe PTC Heater is perfect for your enclosure with it's compact size, double insulated protection, & DIN rail mountable capabilities.
(read more)Give your customers peace of mind, even in hot environments.
(read more)When it comes to designing enclosures that contain electronics for maximum longevity, many factors must be considered, including geographic location, temperature, moisture exposure, and the risk of induced condensation. Some designers assume that their NEMA enclosure is waterproof, and so…why worry about all that?
(read more)Wishing for an ultra-compact solution to regulate temperature?
(read more)AREN’T YOU JUST REPLACING HOT AIR WITH MORE HOT AIR?
(read more)- High DC heating performance
- integrated hygrostat with external sensor for temp & humidity
- Integrated adjustable thermostat or hygrostat
- Small hysteresis
- Integrated switch module
- Panel or DIN rail mounting
- Optical indicator (LED)
New STEGO product counteracts pressure differentials in your enclosure. In case of overpressure, the membrane allows humidity to escape to the outside and prevented from getting back into the enclosure.
(read more)Watch the webinar, Minimize Your Client's Frustration Caused By Unplanned Downtime For EV Charging Equipment.
(read more)Manufacturers are putting a lot of effort into creating an electric vehicle charging network as wide and convenient as possible. To be successful, however, every single charger in that network must be operational at all times.
That’s where I-O Link technology comes in.
(read more)Choosing optimal cooling solutions
Filter fans have been deployed for decades to protect sensitive electronics in mission critical outdoor applications.
How many watts of heating power do I need to avoid condensation in my control cabinet? Condensation in control cabinets and enclosures - caused by climate fluctuations - is the number 1 electronics killer
(read more)