Right Angle Gear Drives for Miniature Applications
Featured Product from Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY -- Designed for miniature applications the SDP/SI right angle gear drives feature lightweight, non-corrosive, all metal construction. They are available with single or double output shafts, ratios of 1:1 or 2:1 and a maximum of 1800 rpms. Their maximum continuous hp is 1/8.
Identified as the A 2Z1A-... series, the standard mount miniature right angle gear drives are made of anodized aluminum housings, hardened steel helical gears, steel shafts and Stainless Steel bearings. Non-standard options such as shaft material and ratios are offered on special order. This series of right angle gear drives is not intended to be used as speed increasers.
Base-mounted and panel-mounted miniature right angle helical gear drives are are also offerd with a fiberglass reinforced nylon housing and nonmetallic bearings, see series A 2Z11-....
Stock Drive Products/Sterling Instrument (SDP/SI), established in 1950, offers a wide variety of inch and metric small mechanical components for the design engineer and OEM. Standard components can easily be located and purchased in one convenient place, shop online 24/7. The engineer not only meets all his component requirements, but saves valuable time by not having to search other sources. For custom design and manufacturing, speak to our engineers at (516) 328-3300. ISO 9001 + AS9100 Certified
Quotes, online orders, and 3D CAD models are available at our estore at http://shop.sdp-si.com/catalog/.
SDP/SI - Stock Drive Products/Sterling Instrument, a Designatronics company
250 Duffy Avenue, Hicksville, NY 11801
Phone: (516) 328-3300; (800) 819-8900
www.sdp-si.com