Timing Belt and Pulley Drive Systems from SDP/SI
Featured Product from Stock Drive Products & Sterling Instrument - SDP/SI
Manufacturing precision gears, small mechanical components, and complex assemblies for aerospace, medical, defense and robotics industries, SDP/SI provides engineered mechanical solutions for a broad range of applications. For your device, a timing belt drive may be your best option; our engineers have extensive experience in assisting with part selection, modifications or custom design.
SDP/SI manufactures metal and nonmetallic pulleys in a variety of profiles, sizes, styles and numbers of teeth. To ensure long life and quiet operation in your application our pulleys are made to the exact timing belt profile. To complete your drive system, get your timing belts from SDP/SI. We carry a large inventory of standard widths and a selection of timing belt sleeving that can be cut to your exact requirement, many times overnight.
Our GT®2 / GT®3 pulleys are designed to be used with GT®2, GT®3, and FHT timing belts.
Identified as A 6D51-... (Inch) and A 6D51M... (Metric) Series, these GT®2 / GT®3 pulleys, 2 mm Pitch are made of clear anodized aluminum alloy and are available from stock in 15 to 120 grooves. Bore sizes range from .1875" to .375" in inch and 5 mm to 10 mm in metric. O. D.'s range from .356" to 2.988" in inch and 9 mm to 75.9 mm in metric. They are available in double or no-flange types.
Also offered are GT®2 / GT®3 pulleys, 3 mm Pitch, part series A 6D53-... (Inch) and A 6D53M... (Metric) in 18 to 80 grooves. Bore sizes range from .250" to .3125" in inch and 6 mm to 8 mm in metric. O. D.'s range from .647" to 2.978" in inch and 16 mm to 75.9 mm in metric.
Both GT®2 / GT®3 pulleys feature the Fairloc® hub design. The SDP/SI Fairloc® integral hub fastening design eliminates the need for conventional separate hub clamp devices, such as set screws, keys, clamps and pins. Additionally, the choice of Fairloc® hubs offers the benefits of frequent position adjustment, while adding positive metal-to-metal fastening strength along the entire hub surface, reducing any motion and misalignment. The Fairloc® hub design is not only applies to our pulleys but also stock gears, couplings, shaft reducers and extenders, shaft collars, and precision gear and dial hubs. Learn more about the Fairloc® design, download our white paper here.
SDP/SI offers a wide variety of inch and metric small mechanical components for the design engineer and OEM. Standard components can easily be located and purchased in one convenient place, shop online 24/7. The engineer not only meets all his component requirements, but saves valuable time by not having to search other sources. For custom design and manufacturing, speak to our engineers at (516) 328-3300, we look forward to working with you!
Get complete product specifications, quotes, online orders, and 3D CAD models at our E-store: https://shop.sdp-si.com/catalog
SDP/SI - Stock Drive Products/Sterling Instrument, a Designatronics company
250 Duffy Avenue, Hicksville, NY 11801
Phone: (516) 328-3300; (800) 819-8900
www.sdp-si.com