Lattice Couplings Transmit High Torque Loads
Featured Product from Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY -- A new series of inch couplings from SDP/SI feature unique lattice design allows for very large axial, radial, and angular misalignments while transmitting high torque loads with zero backlash.
The 34 couplings identified as the S50CLM-... and S50CLP-... inch series, feature a maximum angular offset of 7°. Their bores range from .125" to 1.250". Other bores are available on special order. Their maximum torque ranges from 5 lbf in. to 300 lbf in. The hubs are made of 6061 aluminum and the discs of 420 stainless steel or polyamide resin. The end flanges are made of 416 stainless steel. A complete series of 24 metric lattice couplings with similar specs are also available from stock. They are identified as the S50CLMM... series.
SDP/SI offers a wide variety of inch and metric small mechanical components for the design engineer and OEM. Standard components can easily be located and purchased in one convenient place, shop online 24/7. The engineer not only meets all his component requirements, but saves valuable time by not having to search other sources. For custom design and manufacturing, speak to our engineers at (516) 328-3300.
Quotes, online orders, and 3D CAD models are available at our estore at http://shop.sdp-si.com/catalog/.
SDP/SI - Stock Drive Products/Sterling Instrument, a Designatronics company
250 Duffy Avenue, Hicksville, NY 11801
Phone: (516) 328-3300; (800) 819-8900
www.sdp-si.com