Video - Next Generation Power Stroked Honing Mach.
Featured Product from Sunnen Products Company
From its designer styling and lack of manual controls to its digital repeatability and touchscreen HMI, Sunnen’s SH-4000 builds on the 21-year heritage of the successful EC and ML series machines. Simply stated, the SH-4000 takes honing to the next level of capability.
MACHINE SPECIFICATIONS
Diameter Range (ID):
- 1,5 mm to 165.1 mm (.060 in. to 6.500 in.) diameter
Stroke Length:
- 6 to 392 mm (.24 -15.43 in)
FEATURES & BENEFITS
- Patent pending digital-servo, linear hybrid tool feed and cutting pressure control.
- 20 mm (.79 in) of additional feed travel for increased diameter range for MMT tools.
- All electric foot pedal for setup and truing mandrels.
- Coolant tank is 70 percent larger than earlier models - 208 L (55 gallon)
- Generous ergonomic work area.
- Intuitive touchscreen is easy-to-use with a large 225 mm (9 in) display.
More Featured Products