A New Generation in Honing: The SV-35
Featured Product from Sunnen Products Company
The SV-35 Series is the next generation of the legendary
Cylinder King® line of honing machines known worldwide.
The SV-35 features the all new Sunnen2 control system
designed in-house by engineers who are experts in honing
applications. The machines offer a wide variety of features
and flexibility in an affordable package ideal for contract
machine shops, automotive performance and rebuilding
shops, and mid-volume industrial production facilities.
There are three new standard SV-35 models with varying
options assuring the right fit for virtually any applications.
Depending on the model, the SV-35 series includes such
features as:
- Constant crosshatch finish is maintained throughout
the bore from top to bottom, with no rollover, via the
synchronized servo spindle and stroker mechanisms. - Step and repeat functionality provides automatic
bore-to-bore operation with servo X-axis and new
GH LF series tooling. - Tool protection at both top and bottom of the bore.
- Rugged cast iron column.
- Intuitive, easy-to-use Sunnen2 controls with a large
396 mm (15.6 in.) color touch screen. - Proven servo ball screw stroking mechanism.
- CE compliant safety system standard on all models.
- All models feature Beckhoff industrial controls with
Sunnen2 software. - For applications not requiring a high level of automation
there are models offered with value-priced features such
as manual column movement. - Backed by Sunnen’s best in the industry 3-year parts and
labor warranty and our extensive global field service
support team.
More Featured Products