Introducing the new SV-3100 Series
Featured Product from Sunnen Products Company
The SV-3100 is the next step in the continuing evolution of
the Sunnen SV series. A new look combined with the new Sunnen2 controls.
The SV-3100 Series is capable of holding the industry’s tightest production environment tolerances – as fine as 0,00025 mm (0.000010 in.) – tolerances far superior to I.D. grinding.
The SV-3100 is a precision solution focused on small bore
applications of 19 mm (.75 in.) and less.
This agile system is suited for an impressive range of
applications, including:
• Hydraulic valves, valve bodies, and pumps
• Diesel fuel injectors
• Gears, including transmission and other precision gears
• Gun barrels
• Turbocharger housings and bearings
• Medical parts
Perfect for mid- to high-production manufacturers, the
SV-3100 Series delivers the lowest cost per honed part with
the tight bore tolerances you expect from Sunnen.