Steam Heat Exchangers..Pharmaceuticals Industry
Featured Product from Sussman Electric Boilers
Sussman Electric Boilers - SHE Series Steam Heat Exchangers provide efficient product-side steam from plant steam. For use with reverse osmosis (RO), deionized (DI), distilled and other product side water where the process fluid cannot be mixed or contacted by plant steam or hot water.
Industries requiring this equipment include:
- Pharmaceuticals
- Food and Beverage
- Cosmetics
- Biotechs
- Electronics
These heat exchangers meet rigid production and inspection standards. Each unit is built to your requirements and is complete with Liquid Level Control, Pressure (or Temperature) Controls, Drain Valve, Gauges, Safety Valve and Steel Support Frame.
Materials of Construction
For efficient operation, incoming temperature should be approximately 30°F (17°C) higher than desired output temperature. As a general rule, the house steam PPH requirement must exceed by a minimum 25% the
Product Side Steam PPH requirement.