CONTA-CLIP PRS Relay System has Push-In Connection
Featured Product from Switches Unlimited
Switches Unlimited has announced CONTA-CLIP’s release of the newest version of its CONTA-CLIP PRS Plug-In Connection Relay System. CONTA-CLIP now offers a Plug-In DIN-Rail Relay Socket Base with a Push-In connection as part of the series. The push-in wire connections on the PPRS base significantly reduce the time required for wiring.
The PPRS relay socket base is available in one, two or four switching contacts. The PPRS2 is a Push-In Relay Socket Base for miniature Power Relays with two CO contacts. In addition, 1CO high load or inrush relay will fit into the PPRS2 Socket. Its counterpart the PPRS4 works with four contacts. The PPRS2 and PPRS4 have a rated switching voltage of 300VAC with an 8A current max and an operating temperature range of -20°C to +70°C. They are IP20 and UL 94 V-0 rated and are REACH and RoHS compliant.
The series also provides two Relay Holding Clips for use with either Relay Socket Base. The PPRSC2 and PPRSC4, for use with the PPRS2 and PPRS4 bases respectively, are holding clips with an eject intended for industrial use. The comprehensive accessory range also includes the pluggable and touch-proof external cross-connection system AQI/PPRS for potential distribution to adjacent socket bases. Other feature options include snap-on brackets that fix the relays in place and also hold MC-MM-series markers.
As a franchised distributor, Switches Unlimited supplies CONTA-CLIP’s full inventory of Terminal Blocks, Cable Management Systems, Electrical and Electronic Switchgear Cabinet Components, Marking Systems, Housings, PCB Terminals and Connectors.
Features & Benefits:
- Convenient, tool-free push-in connection
- Sockets for 1CO, 2CO oder 4CO relays
- One test pick-off option per connection
- Easy mounting of a marker in the holding clamp
- Pluggable cross connectors
- Simple mounting on DIN rail TS 35, or direct mounting
About Switches Unlimited
Switches Unlimited (https://www.omnipro.net/) of Addison, Texas, is a franchised distributor of electronic components with an inventory of industrial control and board-level components used in a broad array of industrial, commercial and aerospace/defense applications. Specializing in Interconnect, Electromechanical and Passive Components, it is a member of ECIA (Electronics Component Industry Association) and of ERAI (Electronic Resellers Association International).