Medical certified DTM65-D external power supplies
Featured Product from TDK-Lambda Americas Inc.
TDK Corporation announces the introduction of the TDK-Lambda medical certified DTM65-D external power supplies. This series meets the stringent DoE Level VI and EU Tier 2 v5 standards for efficiency and off-load power. The DTM65-D is certified to the medical IEC 60601-1 standards, making it suitable for a variety of hospital, dental and healthcare applications, including diagnostic and monitoring equipment.
The convection-cooled DTM65-D is housed in a rugged, vent-free enclosure, measuring 132mm x 69mm x 40mm (L x W x H). AC is applied through the standard IEC 60320-C14 (3-prong) socket and the output DC cable is fitted with a 4-pin Power-DIN connector as standard, with other connector types available upon request. The adapters also feature over-voltage and over-current protection.
Accepting a 90 to 264VAC input, the 40 to 65W adapters are available with 5V, 12V, 15V, 19V, 24V, 28V, 36V and 48V outputs and can operate in ambient temperatures ranging from -20 to +60°C (derating linearly to 50% load from 40 to 60°C). In addition to satisfying DoE Level VI and EU Tier 2 v5 requirements with an average efficiency of greater than 89% (>87.3% for the 5V model), the power supplies have an off-load power consumption of less than 0.15W.
The DTM65-D series has been certified to ANSI/AAMI ES 60601-1, CAN/CSA-C22.2 No. 60601-1-08, IEC/EN 60601-1, and carries the CE mark for the Low Voltage, EMC and RoHS2 Directives. All models meet IEC60601-1-2 Ed4:2014, EN55011 Class B, FCC Part 18 Class B emissions and immunity standards. Input to ground isolation is 1,500Vac (1 x MoPP), input to output 4,000Vac (2 x MoPP), output to ground 1,500Vac (1 x MoPP), with a touch current of <100µA and a leakage current of <300µA. All models are suitable for BF rated equipment and can be operated up to an altitude of 5,000m.
More information can be obtained at the following TDK-Lambda Americas website, http://www.us.tdk-lambda.com/lp/products/dt-c-series.htm, or by calling 800-LAMBDA-4. Product availability for the DTM65-D series can be found via the link to TDK-Lambda’s distributor network (see “Check Distributor Stock to Buy”) at http://www.us.tdk-lambda.com/lp/.
Major applications
Healthcare, dental, medical diagnostic and monitoring equipment
Main features and benefits
- DoE Level VI & EU Tier 2 v5 Efficiency Compliant
- Medical Certifications
- Suitable for BF Rated Equipment
- < 0.15W Off-load Power Consumption
- <100μA Touch Current