Videos
Featured Videos
TDK-Lambda Company Profile
TDK-Lambda is one of the oldest and trusted manufacturers of high quality power supply solutions. We offer a broad product line with over 5300 models to choose from. Backed by industry leading warranties up to "Limited Life Time," our motivation is our customer's complete satisfaction.
Medical Digitally-Controlled 400W Power Supplies
Classification: Medical Power Supplies
With a 4kVAC reinforced input to output isolation and an output-to-ground isolation of 1500VAC, the EFE400M meets the rigorous safety standards of IEC/UL 60601-1 for medical equipment, making it suitable for use in medical and dental applications.
Power Supply Modules (PFE Series)
Classification: Switching Power Supplies
https://youtu.be/QyoYXSYzP84
SWS-L Series as Ultra Wide Range
Classification: Switching Power Supplies
Using the SWS-L Series as ultra wide range adjustable power supplies. An economical way to make a labratory type DC adjustable power supply.
TDK Lambda ZMS Series
Classification: Switching Power Supplies
TDK-Lambda's ZMS100; a 2 x 4" power supply that has been meticulously designed and tested. The ZMS100 will reliably deliver 80W convection cooled or 100W with forced air and has both IEC 60950-1 (ITE) and IEC 60601-1 (Medical) safety certifications.
Front End Power Supplies 1600W 1U (HFE Series)
Classification: Switching Power Supplies
Review of HFE Series of hot swap, AC to DC power supplies from TDK-Lambda Americas. The HFE is available in 3 output voltages, 12Volts, 24Volts and 48 Volts, and can deliver up to 1600 Watts of output power. More at http://us.tdk-lambda.com/lp.
Medical Power Supply (NVM Series)
Classification: Medical Power Supplies
Review of the medical NVM Series of power supplies from TDK-Lambda. These power supplies are 3 x 5 180W Power Supplies with reinforced input to output isolation for IEC60601, and very low earth leakage. See more at http://us.tdk-lambda.com/lp
Z+ Hyper Terminal
Classification: Programmable Power Supplies
Z+ Hyper Terminal
Z+ OVP
Classification: Programmable Power Supplies
Z+ OVP
Z+ Series Product Overview
Classification: Programmable Power Supplies
These high-density, high efficiency, 2U format, bench-top and rack mountable power supplies are designed to meet the demands of a wide variety of ATE, Laboratory and OEM applications.
ZPlus Factory Reset
Classification: Programmable Power Supplies
How to perform a factory reset of the unit.
HFE Series: USB to GPiO Interface Adapter
Classification: Switching Power Supplies
PMbus Communications with Texas Instruments USB-To-GPiO Interface Adapter: This video describes and shows how to download the necessary files, what accessories are needed, setting interconnections, and changing output voltages.
Low Cost Power Supply (LS Series)
Classification: Switching Power Supplies
Comprehensive review of the low cost LS Series of power supplies from TDK-Lambda Americas. These power supplies are 25-200W, 3.3-48V, up to 40A, small size and come with a three-year warranty. See more at http://us.tdk-lambda.com/lp.
Conduction Cooled 500W Power Supplies
Classification: Switching Power Supplies
CPFE500 baseplate/conduction power supplies from TDK-Lambda Americas. With a baseplate and ambient operating temperature range of from -40 to +85°C the CPFE is of interest to designers who need high power w/o fans. More at http://us.tdk-lambda.com/lp
Redundant Power Systems (FPS Series)
Classification: Switching Power Supplies
A brief explanation and demonstration how TDK-Lambda power supplies can be rack-mounted for Redundant and Fault-Tolerant power system applications. Featuring the FPS Series from http://us.tdk-lambda.com/lp.
Modular Power Supply (NV Series)
Classification: Switching Power Supplies
Review of the NV Series of power supplies from TDK-Lambda Americas. These supplies are 1U high, feature 90% efficiency, active power factor correction, up to 8 outputs, no minimum loads and medical approvals. See more at http://us.tdk-lambda.com/lp
Digital Controlled Power Supply (EFE Series)
Classification: Switching Power Supplies
TDK-Lambda's high efficiency 300 & 400W EFE series is controlled digitally. See how this exciting power supply technology can benefit your next generation industrial or medical system. See more at http://us.tdk-lambda.com/lp.
General Purpose Power Supply (SWS1000L)
Classification: Switching Power Supplies
Review of SWS1000L Series from TDK-Lambda Americas. These units are single output general-purpose power supplies, low cost, have active power factor correction, universal input, an have input transient protection. More at http://us.tdk-lambda.com/lp.
Green 250W Supply Meet ErP Specs
Classification: Switching Power Supplies
These power supplies are ideal for use in industrial, broadcast, and communications applications and employ innovative design techniques to combine high efficiency, high power density and low standby power consumption.
Hot-Swap Redundant 1600-7600W Power Systems (HFE Series)
Classification: Switching Power Supplies
These power supplies are for distributed, hot-pluggable and redundant power systems. With the 19-inch rack-mount enclosure, as many as five (5) supplies can be paralleled with automatic load-sharing to provide up to 7600W of output power.
Video Library
DC Power Supplies
LED Drivers for LCD panel backlighting (ALD Series):
Comprehensive review of ALD6 Series of LED Drivers for LCD panel backlighting from TDK-Lambda Americas. The ALD-6 operates from a 12VDC nominal input and can be configured to power 1, 2, 3, or 6 strings of LEDs. More at http://us.tdk-lambda.com/lp.
Power Supplies
TDK-Lambda Americas PFH500 Power Supply:
TDK-Lambda Americas PFH500 Power Supply
Programmable Power Supplies
Z+ Lock:
Z+ Lock
Z+ Power Up:
How to power up the Z+ unit.
Z+ Unpacking:
What to expect when you unpack the Z+ Series unit.
Z+ Auto Safe Start:
About auto safe start
Z+ Advanced Parallel Operation:
Z+ Advanced Parallel Operation
Z+ Lab View GUI Interface:
Z+ Lab View GUI Interface
Z+ Parallel Operation:
Z+ Parallel Operation
Z+ Current Foldback:
Z+ Current Foldback