New 3,200W 48V model TPS power supply
Featured Product from TDK-Lambda Americas Inc.
TDK Corporation announces the introduction of a 3,200W 48V model to the TPS power supply series. The 2U high product delivers 3200W output power (44V at 133.3A), and operates from a wide range Delta or Wye 350 - 528Vac three phase input. The 48V model is ideal for use in many applications including test and measurement equipment, semiconductor fabrication, industrial printers and lasers. The high voltage, three-phase input avoids the requirement for step down transformers and assists phase load current balancing.
The TPS3000-48 is fully featured with isolated AC Fail, DC Good and dropped phase signals, remote on/off, remote sense and a 12V 0.3A standby supply. A PMBus™ communications interface allows remote monitoring of the output voltage, output current, internal temperature, status signals and fan speed. In addition, the output voltage, over current limit and the remote on/off can be programmed by the PMBus™. The output voltage can also be adjusted from 38.4 – 56.5V and the current limit point by 70-105% using front panel potentiometers or an analog 0-5Vdc voltage. Up to eight units can be connected in parallel for higher power and internal ORing FETs allow redundant operation.
The 92.5% efficient unit can operate at full load in ambient temperatures of up to 50oC, and deliver up to 55% load at 70oC. Cooling is provided by an internal temperature controlled fan to reduce acoustical noise. The case measures 107 x 84.4 x 324mm, making it suitable for 2U high racking systems and the weight is just 2.7kg.
The power supply has 3kVac input to output, 2kVac input to ground and 500Vac output to ground isolation with all models certified to UL/CSA 60950-1, IEC/EN 60950-1 and carrying the CE mark for the Low Voltage and RoHS2 Directives. The TPS3000 models comply with EN55032-A conducted and radiated emissions, and meets the IEC 61000-3-2 harmonics, IEC 61000-4 immunity and SEMI F47-0706 standards.
More information can be obtained at the following TDK-Lambda Americas website, http://www.us.tdk-lambda.com/lp/products/tps-series.htm, or by calling 800-LAMBDA-4. Product availability for the TPS3000-48 power supply can be found via the link to TDK-Lambda’s distributor network (see “Check Distributor Stock”) at http://www.us.tdk-lambda.com/lp/.
Major applications
Test and measurement equipment, semiconductor fabrication, printers and lasers
Main features and benefits
-
Suitable for 400/440/480Vac 3-phase Delta and Wye inputs
-
Compact 2U high package size
-
Fully featured
-
92.5% efficient
-
PMBus™ communications interface for remote programming and monitoring