QM4 modular power supplies rated at 550 to 650W
Featured Product from TDK-Lambda Americas Inc.
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand QM4 modular power supplies rated at 550 to 650W. This further extends the QM series which can provide up to 1500W output power. The QM4 models are available with up to 10 outputs, have full MoPPs (Means of Patient Protection) isolation and low acoustic noise. With medical and industrial safety certifications, the power supplies are suitable for use in medical, test and measurement, communications and broadcast equipment.
Accepting a wide range 90 to 264Vac, 47-63Hz input (440Hz with reduced PFC), the QM4 can deliver 550W at low line and 650W with a high line 180-264Vac input. With its modular construction, the series can be configured using a simple on-line configurator to provide 1 to 10 independently regulated outputs and include individual output good signal and remote on/off functions. The QM series module output voltages range from 2.8V to 105.6V and have output power levels from 300W to 1200W. A further subset of option modules provides an AC Fail signal, standby voltages (up to 12V, up to 2A), global remote on/off and PMBus™ communications. Overall case dimensions for the QM4 are 108 x 63.3 x 270mm (W x H x D).
The QM4 will operate in ambient temperatures of -20 to +70°C (-40°C start-up), with output power and output current linearly derating above 50°C to 50% at 70°C. With efficiencies of up to 91%, less internal heat is generated allowing the use of a low speed cooling fan to reduce audible noise. A lower airflow speed also significantly reduces the ingress of dirt and other contaminants, improving product reliability. All models in the QM series have a seven-year warranty as standard.
The power supply has 4,000Vac (2 x MoPPs) input to output, 1,500Vac (1 x MoPP) input to ground and 1,500Vac (1 x MoPP) output to ground isolation. All models are certified to the IEC/EN/UL/CSA 60601-1, ANSI/AAMI ES 60601-1 and IEC/EN/UL/CSA 60950-1 safety standards. The QM series is also designed to meet IEC/EN61010-1 with CE marking for the Low Voltage, EMC and RoHS Directives. Earth leakage current is less than 300µA, and complies with the EN61000-6-3:2007 and EN60601-1-2:2015 (curve B conducted and radiated) emission standards. The units also meet the EN60601-1-2 and EN61000-6-2 immunity standards and are designed and manufactured under the control of ISO9001 and ISO13485 (including risk management).
More information can be obtained at the following TDK-Lambda Americas website, http://www.us.tdk-lambda.com/lp/products/qm-series.htm, or by calling 800-LAMBDA-4. Products can be configured using the “Product Quick Finder” at http://www.us.tdk-lambda.com/lp/.
-----
Major applications
Medical, including BF rated equipment, test and measurement, industrial and communications
Main features and benefits
- Full medical isolation (MoPP), suitable for B and BF-rated equipment
- Low Speed, low audible noise fans
- Up to 10 outputs
- 7 year warranty
Major specifications
Model |
|
QM4 |
|
Input voltage range |
Vac |
90 – 264Vac |
|
Output voltages |
Vdc |
2.8 – 105.6Vdc |
|
Maximum output power |
W |
650W |
|
Efficiency |
% |
Up to 91% |
|
Safety Certifications |
- |
IEC/EN/UL/CSA 60601-1, ANSI/AAMI ES 60601-1, IEC/EN/UL/CSA 60950-1. Designed to meet IEC/EN61010-1 |
|
Size (W x H x L) |
mm |
108 x 63.3 x 270mm |
|
Warranty |
- |
Seven years |
-----