All in One Solution with TE FP20 Auto
Featured Product from TE Connectivity
KEY PRODUCT MESSAGING
Industry-Leading Performance
- Configurations available up to 9-port incorporating next-generation technology
- Coverage of all LTE/5G bands (617-7125 MHz), Wi-Fi 6E/7, Bluetooth and GNSS
- Designed for applications demanding the highest data rates and lowest latency
- Future-proofed against future 4G/5G frequency rollouts up to 7125 MHz and Wi-Fi 6E/7 rollouts
Configurable
- Compatible with all major router and gateway products
- Optional high power whip antennas, handling up 60 Watts
- Customizable connector, cable length and port configurations
- R118 compliant cables qualified for “burn behavior” supplied as standard
Engineered for Performance
- Supports B11, B32, B21 in 1450 MHz range, for Europe and Japan
- L1 and L5 GNSS for improved positioning accuracy and response times. Also for configurations using both a gateway/router and 2-way mobile that each require a GNSS antenna
- Out of band rejection filters maintain consistent performance
- High data throughput is enabled by technologies such as carrier aggregation
- Superior gain patterns, low gain ripple, high gain at horizon and efficiency of over 70%
- UV, Flammability, Humidity, Impact, Vibration, Shock certified
- Made in Malaysia
TARGET MARKETS
|
TARGET APPLICATIONS
|
More Featured Products