Convert A Pressure Signal to an Electrical Output
Featured Product from Tecmark Corporation
Tecmark Series 3000, 3900 and 4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 PSI) to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. Series 3000, 3900 and 4000 Pressure Switches are commonly used as an interlock device to sense air, gas or water pressure at a specific point.
BASIC CONSTRUCTION
- Elastomeric diaphragm eliminates the need for an oil barrier
- Insulators designed to protect against direct exposure to live parts
- Field adjustable pressure set points. Factory calibration available upon request
- Built in over pressure protection designed to eliminate stress on other critical operating components
- UL Recognized, Canadian and United States, as an operating, limit or safety control
- Available with CE approved electrical snap switches
AVAILABLE FEATURES
- Pressure ranges as low as 2” WC up to 100 PSI (500 Pa to 690 kPa)
- SPST, SPDT, DPST, or DPDT switching logic
- 1/4” male quick connect or #8 screw terminals for electrical connections
- A variety of mounting pan and pressure fitting materials; plated steel, stainless steel or injection molded plastic
- • Wide array of pressure fittings; 1/8” NPT male, 1/4” NPT male, 3/16” barbed, 1/8”, 3/16” or 1/4” compression, or 1/8” NPT female with 1/2” conduit male external thread for mounting
- Fitting or bracket mounting options
- Specialty diaphragm materials; Buna-N, EPDM, Hydrin
- Models available with or without wiring enclosures
RATINGS AND SPECIFICATIONS
- Maximum Operating Pressure and Hydrostatic burst pressure, varies based on model configurations. Consult factory for specific application needs.
- Electrical ratings to 25 amp, 250 VAC
- Field tested critical components specifically selected to operate reliably in temperature extremes of 32° to 190°F (0°C to 88°C)
- 100,000+ cycle life under full mechanical, electrical and thermal loads
*27.7" water column = 1 PSI
More Featured Products