- Trained on our vast library of engineering resources.

Distributed Intelligent Video Encoder ioi PTZ Tracker

Featured Product from Teledyne FLIR

More Info Email Supplier Request a Quote

The PTZ Tracker analyzes video signals and sends alarm notifications when people, vehicles or objects cross perimeter lines, enter pre-defined regions, or are left behind or removed from scenes. Users can customize zones and define what to detect. With Pan/Tilt/Zoom (PTZ) cameras, once a moving object is detected, the PTZ tracker automatically controls the PTZ camera to autonomously track and zoom in on potential threats.

  • HYBRID CONNECTIVITY

    The ioi PTZ Tracker streams both analog and IP video (H.264, MPEG-4 SP and MJPEG) for legacy or IP-based CCTV networks.

  • INCREASE DETECTION RELIABILITY

    DSP-based real-time video analysis and up to five simultaneous intrusion detection rules improve the probability of detection and reduce false alarm rates.

  • EASY SET-UP AND OPERATION

    The unit features storage on the Edge (SoE) with remote backup, and can be configured within five minutes using a standard web browser.