Next generation 5GigE area scan camera platform
Featured Product from Teledyne FLIR
The Forge 5GigE area scan camera family for machine vision is constructed on an all-new modern platform. Forge is designed to provide the richest combination of advanced imaging features in the industry and is engineered to handle the most complex vision system challenges both now and into the future.
Forge 5GigE models extend the Genie Nano 5GigE sensor offering by integrating 5 to 24 MP Sony Pregius Gen 4 Global Shutter CMOS sensors. In addition to supporting link speeds of 1, 2.5, and 5GigE, Forge offers burst mode to capture images at speeds up to 10Gb/s into memory. This, combined with a 500 MB image buffer, allows engineers to rapidly capture information in bursts for high-speed applications. It’s Trigger-to-Image Reliability (T2IR) framework giving engineers tools to develop reliable and robust systems faster.
Designed to simplify OEM integration, the Forge feature set includes PoE, strong thermal management, and opto-isolated triggering for streamlined peripherals and easier camera control. System engineers can replace current GigE Vision compliant cameras with Forge cameras to upgrade their system performance without changing their application software. Additionally, Forge cameras support both Teledyne Spinnaker and Sapera LT SDKs and GigE Vision compliant software packages. Forge is ideal for high-speed applications in factory automation for electronics inspection, food processing, pharmaceuticals, and for sports analytics and virtual reality motion capture.