Announcements
Calling all engineers! Explore the extraordinary benefits of load cells and amplify your expertise. In this comprehensive article, learn how load cells revolutionize force measurement, elevate industrial processes, and boost overall accuracy to new heights. Unveil the secret behind their precision and reliability, essential for a wide range of industries and applications.
(read more)Calling all engineers! Dive into load cells, the ultimate force measurement tool. Discover how they ensure precise weight readings, enhance material testing, and optimize process control. Improve your engineering prowess today!
(read more)Engineers, discover the crucial role of load cells in accurate force measurement! Learn how these transducers convert force into electrical signals, their various types, and applications in industrial weighing, material testing, and more.
(read more)Harness the DPM-3's versatility: an affordable, self-calibrating smart display, adept in diverse measurements and compatible with numerous load cells, your reliable tool for any application.
(read more)The TRS Series reaction torque sensors offer long term reliability due to non moving parts and state of the art bonded foil strain gages. The anodized aluminum TRS Series is also available as a two axis sensor, torque and thrust, on special request.
(read more)Experience superior precision with Transducer Techniques, a leading manufacturer of Load Cells, Torque Sensors, and related instrumentation, encompassing data acquisition systems and data logging software. All our sensing elements leverage the most advanced metal foil strain gauge technology, ensuring reliable and accurate measurements every time.
(read more)Welcome to the future of load cell technology with our Plug & Play Smart Load Cells compliant to the IEEE 1451.4 Standard. Every Smart Load Cell boasts a TEDS (Transducer Electronic Data Sheet) stored on an EEPROM chip, standardizing data like sensor type, interface, sensitivity, bridge type, excitation, and more. Say goodbye to manual configuration!
(read more)Meet the HFG series – your pocket-sized, high-quality digital force gauge. Perfect for handheld or hard-mounted use, this versatile instrument measures force with 0.5% full-scale accuracy in lbs, oz, kg, N, or kN. Ideal for continuous or peak capture measurements. Comes with test hook, extension rod, and compression plate. Empower your operations with precision. Upgrade to HFG seri...
(read more)Unveil the high-precision LSP Series, a cost-effective, low capacity single point bending beam load cell. Ideal for OEM applications like electronic scales and weighing machines. Its design resists eccentric loading for direct mounting to scale bases and platforms. Enjoy the bonus of moisture-proof sealant. Upgrade your weighing solutions today. Elevate efficiency, enhance accuracy, redu...
(read more)Discover the game-changing TRS Series reaction torque sensors, ensuring long-term reliability with non-moving parts and cutting-edge bonded foil strain gages. Available in two-axis configuration upon request. Say goodbye to high maintenance and cost of slip rings, bearings, and brushes. Opt for precision with our reaction torque sensing. Don't wait, revolutionize your torque measurements...
(read more)Experience the transformative MDB Series Load Cells. These high-accuracy load cells fit perfectly in space-limited applications, offering compliance in both tension and compression. Ideal for process control, tensile testing, robotics and more. Start optimizing your precision tasks today. Call us, let's discuss your unique needs.
(read more)Transducer Techniques offers four Plug & Play instruments that are compliant with the IEEE 1451.4 Standard. Learn more.
(read more)Transducer Techniques is an industry leader in designing and manufacturing high quality load cells, torque sensors, and related instrumentation for load, force, and torque measurement applications.
(read more)The GS0 Series Load Cells can be utilized in tension or compression or both with excellent compliance.
(read more)Transducer Techniques offers two plug and play meters that are compliant with the IEEE 1451.4 Standard.
(read more)